Grayhill, Inc. Rotary Switches 56D30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH5601-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH5601-ND
Rotary Switches GH5601-ND
Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
56D30-01-1-AJN
Rotary Switches 56D30-01-1-AJN
Rotary Switches RotarySwitch Adjstbl Stop 30deg

Rotary Switches RotarySwitch Adjstbl Stop 30deg

Buy Now Datasheet
Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill - 14M6789 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill
14M6789
Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill 14M6789
SWITCH, ROTARY, SP12T, 200mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 200mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:56 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, SINGLE Rotary, Solder TerminalS, 1/2 IN DIAMETER, 1 POLE, 2-12 PositionS - 70217221 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SINGLE Rotary, Solder TerminalS, 1/2 IN DIAMETER, 1 POLE, 2-12 PositionS
70217221
Switch, SINGLE Rotary, Solder TerminalS, 1/2 IN DIAMETER, 1 POLE, 2-12 PositionS 70217221
200 mA, Non-Shorting Contact Type, Single Deck Rotary Switches Adjustable stop types provide prototypes immediately Industrial quality Requires minimum distance behind the panel

200 mA, Non-Shorting Contact Type, Single Deck Rotary Switches

  • Adjustable stop types provide prototypes immediately
  • Industrial quality
  • Requires minimum distance behind the panel
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH5601-ND 56D30-01-1-AJN 14M6789 70217221
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp12T, 200Ma, 115V; No. Of Switch Positions Grayhill Switch, SINGLE Rotary, Solder TerminalS, 1/2 IN DIAMETER, 1 POLE, 2-12 PositionS
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.2 amps 0.2 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1 1
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2443500 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE10HC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details