Rotary Switch 2 ~ 12 Position SP12T 200mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Screwdriver slot shaft, adjustable stop, 30°, 1 deck, 1 pole/deck, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 56BD30-01-1-AJN-ND | 56BD30-01-1-AJN |
| Product Name | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 | |
| Poles per Deck | 1 |