Rotary Switch 3 Position 4P3T 200mA (AC/DC) 115VAC Panel Mount, Through Hole
ELECTRICALSWITCH ROTARY NOTOVER5AMP
Rotary Switches 30deg 6Pos/pole
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 55P30-01-4-03N-ND | 11C7417 | 55P30-01-4-03N |
| Product Name | Rotary Switches | Electricalswitch Rotary Notover5Amp Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 1 |