Grayhill, Inc. Switch, Rotary, Sp12T, 200Ma; No. Of Switch Positions Grayhill 55DP30-01-1-AJN

Description
SWITCH, ROTARY, SP12T, 200mA; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Description
SWITCH, ROTARY, SP12T, 200mA; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Sp12T, 200Ma; No. Of Switch Positions Grayhill - 81F2083 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 200Ma; No. Of Switch Positions Grayhill
81F2083
Switch, Rotary, Sp12T, 200Ma; No. Of Switch Positions Grayhill 81F2083
SWITCH, ROTARY, SP12T, 200mA; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 200mA; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
55DP30-01-1-AJN
Rotary Switches 55DP30-01-1-AJN
Rotary Switches RotarySwitch Adjstbl Stop 30deg

Rotary Switches RotarySwitch Adjstbl Stop 30deg

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 81F2083 55DP30-01-1-AJN
Product Name Switch, Rotary, Sp12T, 200Ma; No. Of Switch Positions Grayhill Rotary Switches
Angle of Throw 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 2657661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector Switches - 0033.3804-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details