Grayhill, Inc. Rotary Switches - 54A03112S-A03112S 54A03112S-A03112S

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 763133-54A03112S-A03 112S Series: 54 Number of Positions: 12 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 1A (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 28V Mounting: Panel Mount Contact Timing: Shorting (MBB) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Operating Force, Torque: 8 ~ 115 in-oz Index Stops: Continuous Number of Decks: 3 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 87.66mm Categories: Switches Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 763133-54A03112S-A03 112S Series: 54 Number of Positions: 12 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 1A (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 28V Mounting: Panel Mount Contact Timing: Shorting (MBB) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Operating Force, Torque: 8 ~ 115 in-oz Index Stops: Continuous Number of Decks: 3 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 87.66mm Categories: Switches Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 54A03112S-A03112S - 54A03112S-A03112S - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - 54A03112S-A03112S
54A03112S-A03112S
Rotary Switches - 54A03112S-A03112S 54A03112S-A03112S
Manufacturer: Grayhill Inc. Win Source Part Number: 763133-54A03112S-A03 112S Series: 54 Number of Positions: 12 Termination Style: Solder Lug Contact Material: Silver Alloy Current Rating: 1A (AC/DC) Voltage Rating - AC: 115V Voltage Rating - DC: 28V Mounting: Panel Mount Contact Timing: Shorting (MBB) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Operating Force, Torque: 8 ~ 115 in-oz Index Stops: Continuous Number of Decks: 3 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 87.66mm Categories: Switches Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Grayhill Inc.
Win Source Part Number: 763133-54A03112S-A03112S
Series: 54
Number of Positions: 12
Termination Style: Solder Lug
Contact Material: Silver Alloy
Current Rating: 1A (AC/DC)
Voltage Rating - AC: 115V
Voltage Rating - DC: 28V
Mounting: Panel Mount
Contact Timing: Shorting (MBB)
Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia)
Actuator Length: 9.53mm
Operating Force, Torque: 8 ~ 115 in-oz
Index Stops: Continuous
Number of Decks: 3
Number of Poles per Deck: 1
Circuit per Deck: SP12T
Angle of Throw: 30°
Depth Behind Panel: 87.66mm
Categories: Switches
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number 54A03112S-A03112S
Product Name Rotary Switches - 54A03112S-A03112S
Unlock Full Specs
to access all available technical data

Similar Products