Grayhill, Inc. Switches - Rotary Switches 54A03111S-A03111S

Description
Win Source Part Number: 1090833-54A03111S-A0 3111S Category: Switches>Rotary Switches Series: 54 Number of Positions: 11 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 3 Number of Poles per Deck: 1 Circuit per Deck: SP11T Angle of Throw: 30° Depth Behind Panel: 87.66mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71A30-03-1-08S; 71E30-03-1-09S; 44A30-03-1-10N; HS16-3N; D6D0312S; D4C0312S; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 54A-3BY-3BY,54A-3BY- 3BY-ND,54A3BY3BY Base Product Number: 54A03111
Request a Quote Datasheet
Description
Win Source Part Number: 1090833-54A03111S-A0 3111S Category: Switches>Rotary Switches Series: 54 Number of Positions: 11 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 3 Number of Poles per Deck: 1 Circuit per Deck: SP11T Angle of Throw: 30° Depth Behind Panel: 87.66mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71A30-03-1-08S; 71E30-03-1-09S; 44A30-03-1-10N; HS16-3N; D6D0312S; D4C0312S; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 54A-3BY-3BY,54A-3BY- 3BY-ND,54A3BY3BY Base Product Number: 54A03111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 54A03111S-A03111S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
54A03111S-A03111S
Switches - Rotary Switches 54A03111S-A03111S
Win Source Part Number: 1090833-54A03111S-A0 3111S Category: Switches>Rotary Switches Series: 54 Number of Positions: 11 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 3 Number of Poles per Deck: 1 Circuit per Deck: SP11T Angle of Throw: 30° Depth Behind Panel: 87.66mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71A30-03-1-08S; 71E30-03-1-09S; 44A30-03-1-10N; HS16-3N; D6D0312S; D4C0312S; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 54A-3BY-3BY,54A-3BY- 3BY-ND,54A3BY3BY Base Product Number: 54A03111

Win Source Part Number: 1090833-54A03111S-A03111S
Category: Switches>Rotary Switches
Series: 54
Number of Positions: 11
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 3
Number of Poles per Deck: 1
Circuit per Deck: SP11T
Angle of Throw: 30°
Depth Behind Panel: 87.66mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 71A30-03-1-08S; 71E30-03-1-09S; 44A30-03-1-10N; HS16-3N; D6D0312S; D4C0312S;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 54A-3BY-3BY,54A-3BY-3BY-ND,54A3BY3BY
Base Product Number: 54A03111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number 54A03111S-A03111S
Product Name Switches - Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS16 - Main switches - HHSNH16-BL-RT-2-POL-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Key Switch Heads - 1881154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details