Grayhill, Inc. Switches - Rotary Switches 54A01110S-A01102S

Description
Win Source Part Number: 1210612-54A01110S-A0 1102S Category: Switches>Rotary Switches Series: 54 Number of Positions: 10, 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB), Non-Shorting (BBM) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T, SPDT Angle of Throw: 30° Depth Behind Panel: 46.18mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 54A-1BW-1BM,54A-1BW- 1BM-ND,54A1BW1BM Base Product Number: 54A01110
Request a Quote Datasheet
Description
Win Source Part Number: 1210612-54A01110S-A0 1102S Category: Switches>Rotary Switches Series: 54 Number of Positions: 10, 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB), Non-Shorting (BBM) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T, SPDT Angle of Throw: 30° Depth Behind Panel: 46.18mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 54A-1BW-1BM,54A-1BW- 1BM-ND,54A1BW1BM Base Product Number: 54A01110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 54A01110S-A01102S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
54A01110S-A01102S
Switches - Rotary Switches 54A01110S-A01102S
Win Source Part Number: 1210612-54A01110S-A0 1102S Category: Switches>Rotary Switches Series: 54 Number of Positions: 10, 2 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Shorting (MBB), Non-Shorting (BBM) Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP10T, SPDT Angle of Throw: 30° Depth Behind Panel: 46.18mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 54A-1BW-1BM,54A-1BW- 1BM-ND,54A1BW1BM Base Product Number: 54A01110

Win Source Part Number: 1210612-54A01110S-A01102S
Category: Switches>Rotary Switches
Series: 54
Number of Positions: 10, 2
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Shorting (MBB), Non-Shorting (BBM)
Actuator Type: Concentric (3.17mm Dia, 6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP10T, SPDT
Angle of Throw: 30°
Depth Behind Panel: 46.18mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 54A-1BW-1BM,54A-1BW-1BM-ND,54A1BW1BM
Base Product Number: 54A01110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number 54A01110S-A01102S
Product Name Switches - Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-130-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 486-3899-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details