Grayhill, Inc. Rotary Switches 54A-2BJ-2BK

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 10 positions/pole, non-shorting & 2 deck, 1 pole/deck, 11 positions/pole, non-shorting, 54A-2BJ-2BK
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 10 positions/pole, non-shorting & 2 deck, 1 pole/deck, 11 positions/pole, non-shorting, 54A-2BJ-2BK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-2BJ-2BK
Rotary Switches 54A-2BJ-2BK
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 10 positions/pole, non-shorting & 2 deck, 1 pole/deck, 11 positions/pole, non-shorting, 54A-2BJ-2BK

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 10 positions/pole, non-shorting & 2 deck, 1 pole/deck, 11 positions/pole, non-shorting, 54A-2BJ-2BK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-2BJ-2BK
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switch Heads - 2383917 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details