Grayhill, Inc. Rotary Switches 54A-2AL-2CE

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck, 2 pole/deck, 6 positions/pole, non-shorting, 54A-2AL-2CE
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck, 2 pole/deck, 6 positions/pole, non-shorting, 54A-2AL-2CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-2AL-2CE
Rotary Switches 54A-2AL-2CE
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck, 2 pole/deck, 6 positions/pole, non-shorting, 54A-2AL-2CE

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck, 2 pole/deck, 6 positions/pole, non-shorting, 54A-2AL-2CE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-2AL-2CE
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH63/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01KR16P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers