Grayhill, Inc. Rotary Switches 54A-2AL-2AL

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck,1 pole/deck, 12 positions/pole, non-shorting, 54A-2AL-2AL
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck,1 pole/deck, 12 positions/pole, non-shorting, 54A-2AL-2AL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-2AL-2AL
Rotary Switches 54A-2AL-2AL
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck,1 pole/deck, 12 positions/pole, non-shorting, 54A-2AL-2AL

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 2 deck,1 pole/deck, 12 positions/pole, non-shorting, 54A-2AL-2AL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-2AL-2AL
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Key Switches - 2383960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details