Grayhill, Inc. Rotary Switches 54A-2AL-1BC

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 1 deck,1 pole/deck, 4 positions/pole, non-shorting, 54A-2AL-1BC
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 1 deck,1 pole/deck, 4 positions/pole, non-shorting, 54A-2AL-1BC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-2AL-1BC
Rotary Switches 54A-2AL-1BC
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 1 deck,1 pole/deck, 4 positions/pole, non-shorting, 54A-2AL-1BC

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 2 deck, 1 pole/deck, 12 positions/pole, non-shorting & 1 deck,1 pole/deck, 4 positions/pole, non-shorting, 54A-2AL-1BC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-2AL-1BC
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switch Heads - 2383927 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.3510-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details