Grayhill, Inc. Rotary Switches 54A-1CP-1CN

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 2 pole/deck, 4 positions/pole, shorting & 1 deck,2 pole/deck, 3 positions/pole, shorting, 54A-1CP-1CN
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 2 pole/deck, 4 positions/pole, shorting & 1 deck,2 pole/deck, 3 positions/pole, shorting, 54A-1CP-1CN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1CP-1CN
Rotary Switches 54A-1CP-1CN
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 2 pole/deck, 4 positions/pole, shorting & 1 deck,2 pole/deck, 3 positions/pole, shorting, 54A-1CP-1CN

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 2 pole/deck, 4 positions/pole, shorting & 1 deck,2 pole/deck, 3 positions/pole, shorting, 54A-1CP-1CN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1CP-1CN
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switches - 321363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.3510-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details