Grayhill, Inc. Rotary Switches 54A-1BW-2BD

Description
Rotary Switches 54A30-01-1-10S & 02-1-05N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ
Datasheet
Description
Rotary Switches 54A30-01-1-10S & 02-1-05N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BW-2BD
Rotary Switches 54A-1BW-2BD
Rotary Switches 54A30-01-1-10S & 02-1-05N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ

Rotary Switches 54A30-01-1-10S & 02-1-05N t, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BW-1CQ

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BW-2BD
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Selector Switches - 2383955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details