Grayhill, Inc. Rotary Switches 54A-1BW-1BM

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 2 positions/pole, shorting, 54A-1BW-1BM
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 2 positions/pole, shorting, 54A-1BW-1BM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BW-1BM
Rotary Switches 54A-1BW-1BM
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 2 positions/pole, shorting, 54A-1BW-1BM

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 2 positions/pole, shorting, 54A-1BW-1BM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BW-1BM
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch Heads - 2383932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 486-3901-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details