Grayhill, Inc. Rotary Switches 54A-1BW-1BC

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BW-1BC
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BW-1BC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BW-1BC
Rotary Switches 54A-1BW-1BC
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BW-1BC

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BW-1BC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BW-1BC
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details