Grayhill, Inc. Rotary Switches 54A-1BP-1CQ

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BP-1CQ
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BP-1CQ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BP-1CQ
Rotary Switches 54A-1BP-1CQ
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BP-1CQ

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 2 pole/deck, 5 positions/pole, shorting, 54A-1BP-1CQ

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BP-1CQ
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 327585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 6
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details