Grayhill, Inc. Rotary Switches 54A-1BP-1BN

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 1 pole/deck, 3 positions/pole, shorting, 54A-1BP-1BN
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 1 pole/deck, 3 positions/pole, shorting, 54A-1BP-1BN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BP-1BN
Rotary Switches 54A-1BP-1BN
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 1 pole/deck, 3 positions/pole, shorting, 54A-1BP-1BN

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting & 1 deck, 1 pole/deck, 3 positions/pole, shorting, 54A-1BP-1BN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BP-1BN
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01FR10P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers
Selector Switches - 450-35-221-031-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers