Grayhill, Inc. Rotary Switches 54A-1BL-1CD

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 12 positions/pole, non-shorting, fixed stop & 1 deck, 2 pole/deck, 12 positions/pole, non-shorting, 54A-1BL-1CD
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 12 positions/pole, non-shorting, fixed stop & 1 deck, 2 pole/deck, 12 positions/pole, non-shorting, 54A-1BL-1CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BL-1CD
Rotary Switches 54A-1BL-1CD
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 12 positions/pole, non-shorting, fixed stop & 1 deck, 2 pole/deck, 12 positions/pole, non-shorting, 54A-1BL-1CD

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 12 positions/pole, non-shorting, fixed stop & 1 deck, 2 pole/deck, 12 positions/pole, non-shorting, 54A-1BL-1CD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BL-1CD
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details