Grayhill, Inc. Rotary Switches 54A-1BJ-1BC

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BJ-1BC
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BJ-1BC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BJ-1BC
Rotary Switches 54A-1BJ-1BC
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BJ-1BC

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 10 positions/pole, non-shorting & 1 deck, 1 pole/deck, 4 positions/pole, non-shorting, 54A-1BJ-1BC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BJ-1BC
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 2242294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details