Grayhill, Inc. Rotary Switches 54A-1BG-1BA

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BG-1BA
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BG-1BA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BG-1BA
Rotary Switches 54A-1BG-1BA
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BG-1BA

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BG-1BA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BG-1BA
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details