Grayhill, Inc. Rotary Switches 54A-1BB-1BF

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 7 positions/pole, non-shorting, 54A-1BB-1BF
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 7 positions/pole, non-shorting, 54A-1BB-1BF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BB-1BF
Rotary Switches 54A-1BB-1BF
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 7 positions/pole, non-shorting, 54A-1BB-1BF

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 7 positions/pole, non-shorting, 54A-1BB-1BF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BB-1BF
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details