Grayhill, Inc. Rotary Switches 54A-1BB-1BB

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BB-1BB
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BB-1BB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BB-1BB
Rotary Switches 54A-1BB-1BB
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BB-1BB

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting & 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 54A-1BB-1BB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BB-1BB
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKM12BFW01-010 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers