Grayhill, Inc. Rotary Switches 54A-1BA-1BA

Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BA-1BA
Datasheet
Description
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BA-1BA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
54A-1BA-1BA
Rotary Switches 54A-1BA-1BA
Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BA-1BA

Rotary Switches Rotary Switch, Concentric shaft, standard solder lugs, 30°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting & 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 54A-1BA-1BA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 54A-1BA-1BA
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2242293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Selector Switches - 486-4598-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details