Grayhill, Inc. Switches - Rotary Switches 53M15-07A24S

Description
Win Source Part Number: 1155356-53M15-07A24S Category: Switches>Rotary Switches Series: 53 Number of Positions: 24 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 7 Number of Poles per Deck: 1 Circuit per Deck: SP24T Angle of Throw: 15° Depth Behind Panel: 80.37mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 53M15
Request a Quote
Description
Win Source Part Number: 1155356-53M15-07A24S Category: Switches>Rotary Switches Series: 53 Number of Positions: 24 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 7 Number of Poles per Deck: 1 Circuit per Deck: SP24T Angle of Throw: 15° Depth Behind Panel: 80.37mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 53M15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 53M15-07A24S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
53M15-07A24S
Switches - Rotary Switches 53M15-07A24S
Win Source Part Number: 1155356-53M15-07A24S Category: Switches>Rotary Switches Series: 53 Number of Positions: 24 Termination Style: Solder Lug Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 11.10mm Index Stops: Continuous Number of Decks: 7 Number of Poles per Deck: 1 Circuit per Deck: SP24T Angle of Throw: 15° Depth Behind Panel: 80.37mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 53M15

Win Source Part Number: 1155356-53M15-07A24S
Category: Switches>Rotary Switches
Series: 53
Number of Positions: 24
Termination Style: Solder Lug
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 11.10mm
Index Stops: Continuous
Number of Decks: 7
Number of Poles per Deck: 1
Circuit per Deck: SP24T
Angle of Throw: 15°
Depth Behind Panel: 80.37mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 53M15

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
53M15-07A24S
Rotary Switches 53M15-07A24S
Rotary Switches Rotary Switch, Military, 15°, 7 deck, 1 pole/deck, 24 positions/pole, shorting, continuous, 53M15-07A24S

Rotary Switches Rotary Switch, Military, 15°, 7 deck, 1 pole/deck, 24 positions/pole, shorting, continuous, 53M15-07A24S

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 53M15-07A24S 53M15-07A24S
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary Dip, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 01P0179 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 10 Position
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NHS - Main switch - NHSNH63 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details