Grayhill, Inc. Rotary Switches - 53M15-03A24N 53M15-03A24N

Description
Manufacturer: Grayhill Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078339-53M15-03A24N Number of Positions: 24 Termination: Solder Contact Material: Silver Current Rating: 250 mA Contact Plating: Gold Actuator Length: 11.1 mm Index Stops: Continuous Number of Decks: 3 Number of Poles per Deck: 1 Categories: Rotary Switches Alternative Parts (Cross-Reference): D8G0317N; C7D0323N; 59M18-03-1-17N; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Compliant Voltage Rating (AC): 115 V Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V Throw Configuration: SP24T Contact Style: Non-Shorting Index Angle: 15 °
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078339-53M15-03A24N Number of Positions: 24 Termination: Solder Contact Material: Silver Current Rating: 250 mA Contact Plating: Gold Actuator Length: 11.1 mm Index Stops: Continuous Number of Decks: 3 Number of Poles per Deck: 1 Categories: Rotary Switches Alternative Parts (Cross-Reference): D8G0317N; C7D0323N; 59M18-03-1-17N; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Compliant Voltage Rating (AC): 115 V Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V Throw Configuration: SP24T Contact Style: Non-Shorting Index Angle: 15 °
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 53M15-03A24N - 53M15-03A24N - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - 53M15-03A24N
53M15-03A24N
Rotary Switches - 53M15-03A24N 53M15-03A24N
Manufacturer: Grayhill Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078339-53M15-03A24N Number of Positions: 24 Termination: Solder Contact Material: Silver Current Rating: 250 mA Contact Plating: Gold Actuator Length: 11.1 mm Index Stops: Continuous Number of Decks: 3 Number of Poles per Deck: 1 Categories: Rotary Switches Alternative Parts (Cross-Reference): D8G0317N; C7D0323N; 59M18-03-1-17N; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Panel RoHS: Compliant Voltage Rating (AC): 115 V Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V Throw Configuration: SP24T Contact Style: Non-Shorting Index Angle: 15 °

Manufacturer: Grayhill Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078339-53M15-03A24N
Number of Positions: 24
Termination: Solder
Contact Material: Silver
Current Rating: 250 mA
Contact Plating: Gold
Actuator Length: 11.1 mm
Index Stops: Continuous
Number of Decks: 3
Number of Poles per Deck: 1
Categories: Rotary Switches
Alternative Parts (Cross-Reference): D8G0317N; C7D0323N; 59M18-03-1-17N;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Panel
RoHS: Compliant
Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 30 V
Throw Configuration: SP24T
Contact Style: Non-Shorting
Index Angle: 15 °

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
53M15-03A24N
Rotary Switches 53M15-03A24N
Rotary Switches Rotary Switch, Military, 15°, 3 deck, 1 pole/deck, 24 positions/pole, non-shorting, continuous, 53M15-03A24N

Rotary Switches Rotary Switch, Military, 15°, 3 deck, 1 pole/deck, 24 positions/pole, non-shorting, continuous, 53M15-03A24N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 53M15-03A24N 53M15-03A24N
Product Name Rotary Switches - 53M15-03A24N Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
10mm Ultra-Thin DIP Rotary - FR01SC10P-W-S - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole BCD Complement
View Details
2 suppliers
Selector Switches - 450-K5000062-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details