Rotary Switch 12 Position DP12T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches 53HS15-01-2-12N /panel seal, 15°, 1 deck, 2 pole/deck, 9 positions/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 53HS15-01-2-12N-ND | 53HS15-01-2-12N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 15 degrees | |
| Number of Decks | 1 |