Grayhill, Inc. Switches - Rotary Switches 51P22-01-2-04N

Description
Win Source Part Number: 1147503-51P22-01-2-0 4N Category: Switches>Rotary Switches Series: 51 Number of Positions: 4 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 22.5° Depth Behind Panel: 13.64mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 51P2201204N Base Product Number: 51P22
Request a Quote Datasheet
Description
Win Source Part Number: 1147503-51P22-01-2-0 4N Category: Switches>Rotary Switches Series: 51 Number of Positions: 4 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 22.5° Depth Behind Panel: 13.64mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 51P2201204N Base Product Number: 51P22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 51P22-01-2-04N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
51P22-01-2-04N
Switches - Rotary Switches 51P22-01-2-04N
Win Source Part Number: 1147503-51P22-01-2-0 4N Category: Switches>Rotary Switches Series: 51 Number of Positions: 4 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP4T Angle of Throw: 22.5° Depth Behind Panel: 13.64mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 51P2201204N Base Product Number: 51P22

Win Source Part Number: 1147503-51P22-01-2-04N
Category: Switches>Rotary Switches
Series: 51
Number of Positions: 4
Termination Style: PC Pin
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.45mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP4T
Angle of Throw: 22.5°
Depth Behind Panel: 13.64mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 51P2201204N
Base Product Number: 51P22

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
51P22-01-2-04N
Rotary Switches 51P22-01-2-04N
Rotary Switches Rotary Switch, PC mount, 22.5°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting

Rotary Switches Rotary Switch, PC mount, 22.5°, 1 deck, 2 pole/deck, 4 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 51P22-01-2-04N 51P22-01-2-04N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Key Switch Heads - 2052381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers