Grayhill, Inc. Rotary Switches 51A30-01-1-06N

Description
Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51A30-01-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51A30-01-1-06N-ND
Rotary Switches 51A30-01-1-06N-ND
Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 1 Pole, 6 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill - 13N7365 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 6 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill
13N7365
Switch, Rotary, 1 Pole, 6 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill 13N7365
SWITCH, ROTARY, 1 POLE, 6 POSITION, 200mA, 115VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 6 POSITION, 200mA, 115VAC; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
51A30-01-1-06N
Rotary Switches 51A30-01-1-06N
Rotary Switches Rotary Switch, Standard, 1/8" shaft, 30°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, 1/8" shaft, 30°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 51A30-01-1-06N-ND 13N7365 51A30-01-1-06N
Product Name Rotary Switches Switch, Rotary, 1 Pole, 6 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE9-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 9
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details