Grayhill, Inc. Rotary Switches 51A22-01-1-03N

Description
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51A22-01-1-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51A22-01-1-03N-ND
Rotary Switches 51A22-01-1-03N-ND
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
51A22-01-1-03N
Rotary Switches 51A22-01-1-03N
Rotary Switches Rotary Switch, Standard, 1/8" shaft, 22.5°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, 1/8" shaft, 22.5°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 51A22-01-1-03N-ND 51A22-01-1-03N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 22 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7010 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S23 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details