Grayhill, Inc. Sensors, Transducers - Encoders 513360-10

Description
Win Source Part Number: 967084-513360-10 Category: Sensors, Transducers>Encoders Series: 51 Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: BCD (Absolute) Actuator Type: 1/8" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 10 Detent: Yes Rotational Life (Cycles Min): 25K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 2266-513360-10,51336 010 Base Product Number: 513360
Request a Quote Datasheet
Description
Win Source Part Number: 967084-513360-10 Category: Sensors, Transducers>Encoders Series: 51 Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: BCD (Absolute) Actuator Type: 1/8" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 10 Detent: Yes Rotational Life (Cycles Min): 25K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 2266-513360-10,51336 010 Base Product Number: 513360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
967084-513360-10
Sensors, Transducers - Encoders 967084-513360-10
Win Source Part Number: 967084-513360-10 Category: Sensors, Transducers>Encoders Series: 51 Termination Style: PC Pin Package: Bulk Orientation: Vertical Standard Package: 1 Output Type: BCD (Absolute) Actuator Type: 1/8" Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 10 Detent: Yes Rotational Life (Cycles Min): 25K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Grayhill Inc. Other Names: 2266-513360-10,51336 010 Base Product Number: 513360

Win Source Part Number: 967084-513360-10
Category: Sensors, Transducers>Encoders
Series: 51
Termination Style: PC Pin
Package: Bulk
Orientation: Vertical
Standard Package: 1
Output Type: BCD (Absolute)
Actuator Type: 1/8" Dia Flatted End
Built in Switch: No
Encoder Type: Mechanical
Pulses per Revolution: 10
Detent: Yes
Rotational Life (Cycles Min): 25K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Grayhill Inc.
Other Names: 2266-513360-10,51336010
Base Product Number: 513360

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 967084-513360-10
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - CS493105-CL - Lingto Electronic Limited
Specs
Package Type 44-LCC (J-Lead)
View Details
Interface - Encoders, Decoders, Converters - TIR1000PWRG4 - Lingto Electronic Limited
Specs
Package Type SSOP; 8-TSSOP
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details