Grayhill, Inc. Switches - Rotary Switches 50ST60-01-1-06N

Description
Win Source Part Number: 1141507-50ST60-01-1- 06N Category: Switches>Rotary Switches Series: 50 Number of Positions: 6 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 60° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50ST6001106N Base Product Number: 50ST60
Request a Quote Datasheet
Description
Win Source Part Number: 1141507-50ST60-01-1- 06N Category: Switches>Rotary Switches Series: 50 Number of Positions: 6 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 60° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50ST6001106N Base Product Number: 50ST60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50ST60-01-1-06N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50ST60-01-1-06N
Switches - Rotary Switches 50ST60-01-1-06N
Win Source Part Number: 1141507-50ST60-01-1- 06N Category: Switches>Rotary Switches Series: 50 Number of Positions: 6 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.45mm Dia Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Continuous Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP6T Angle of Throw: 60° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA (AC), 200mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9025 Mfr: Grayhill Inc. Other Names: 50ST6001106N Base Product Number: 50ST60

Win Source Part Number: 1141507-50ST60-01-1-06N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 6
Termination Style: Solder Lug
Features: Process Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.45mm Dia
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Continuous
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP6T
Angle of Throw: 60°
Depth Behind Panel: 18.77mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA (AC), 200mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9025
Mfr: Grayhill Inc.
Other Names: 50ST6001106N
Base Product Number: 50ST60

Buy Now Datasheet
Rotary Switches - 50ST60-01-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50ST60-01-1-06N-ND
Rotary Switches 50ST60-01-1-06N-ND
Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50ST60-01-1-06N
Rotary Switches 50ST60-01-1-06N
Rotary Switches Rotary Switch, Shaft/panel seal, process seal, 60°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Rotary Switches Rotary Switch, Shaft/panel seal, process seal, 60°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50ST60-01-1-06N 50ST60-01-1-06N-ND 50ST60-01-1-06N
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 60 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKL12BTW01-022 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers