Grayhill, Inc. Rotary Switches 50S60-01-2-03N

Description
Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50S60-01-2-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50S60-01-2-03N-ND
Rotary Switches 50S60-01-2-03N-ND
Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50S60-01-2-03N
Rotary Switches 50S60-01-2-03N
Rotary Switches Rotary Switch, Shaft/panel seal, 60°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting

Rotary Switches Rotary Switch, Shaft/panel seal, 60°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50S60-01-2-03N-ND 50S60-01-2-03N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 60 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1734-K1167328-ND - DigiKey
Specs
Current Rating 250.0 amps
Mechanical Life 10000 cycles
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE6K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 6
Operating Temperature 32 to 176 F (0 to 80 C)
View Details