Grayhill, Inc. Rotary Switches 50S45-01-1-05N

Description
Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50S45-01-1-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50S45-01-1-05N-ND
Rotary Switches 50S45-01-1-05N-ND
Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50S45-01-1-05N
Rotary Switches 50S45-01-1-05N
Rotary Switches Rotary Switch, Shaft/panel seal, 45°, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting

Rotary Switches Rotary Switch, Shaft/panel seal, 45°, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50S45-01-1-05N-ND 50S45-01-1-05N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 2383916 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Voltage selector switch, 6 stages, serie-parallel, PCB mounting - SWZ2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details