Grayhill, Inc. Switches - Rotary Switches 50MT90-01-1-02N

Description
Win Source Part Number: 1081009-50MT90-01-1- 02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 90° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): A10215RNZQ; A10205RNZQ; 56A36-01-1-02N; A10205RNZQK; 51A30-01-1-02N; 50A60-01-1-02N; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-50MT90-01-1-02N Base Product Number: 50MT90
Request a Quote Datasheet
Description
Win Source Part Number: 1081009-50MT90-01-1- 02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 90° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): A10215RNZQ; A10205RNZQ; 56A36-01-1-02N; A10205RNZQK; 51A30-01-1-02N; 50A60-01-1-02N; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-50MT90-01-1-02N Base Product Number: 50MT90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50MT90-01-1-02N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50MT90-01-1-02N
Switches - Rotary Switches 50MT90-01-1-02N
Win Source Part Number: 1081009-50MT90-01-1- 02N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: Solder Lug Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 90° Depth Behind Panel: 18.77mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): A10215RNZQ; A10205RNZQ; 56A36-01-1-02N; A10205RNZQK; 51A30-01-1-02N; 50A60-01-1-02N; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 2266-50MT90-01-1-02N Base Product Number: 50MT90

Win Source Part Number: 1081009-50MT90-01-1-02N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 2
Termination Style: Solder Lug
Features: Process Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SPDT
Angle of Throw: 90°
Depth Behind Panel: 18.77mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): A10215RNZQ; A10205RNZQ; 56A36-01-1-02N; A10205RNZQK; 51A30-01-1-02N; 50A60-01-1-02N;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 150mA (AC), 200mA (DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 2266-50MT90-01-1-02N
Base Product Number: 50MT90

Buy Now Datasheet
Rotary Switches - 50MT90-01-1-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50MT90-01-1-02N-ND
Rotary Switches 50MT90-01-1-02N-ND
Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 2 Position SPDT 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50MT90-01-1-02N
Rotary Switches 50MT90-01-1-02N
Rotary Switches Rotary Switch, Military, process sealed, 90°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military, process sealed, 90°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50MT90-01-1-02N 50MT90-01-1-02N-ND 50MT90-01-1-02N
Product Name Switches - Rotary Switches Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 90 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
High Security Keylock - CKL12BTW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers