Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Rotary Switches Rotary Switch, Military, PC mount, process seal, 60°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 50MPT60-01B03N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 50MPT60-01B03N-ND | 50MPT60-01B03N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 60 degrees | |
| Number of Decks | 1 |