Rotary Switch 6 Position SP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
50MP60-01-1-06N-F ROHS COMPLIANT: YES
Rotary Switches Rotary Switch, Military, PC mount, 60°, 1 deck, 1 pole/deck, 6 positions/pole, non-shorting, fixed stop, 50MP60-01B06N
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 50MP60-01B06N-ND | 11C5299 | 50MP60-01B06N |
| Product Name | Rotary Switches | 50Mp60-01-1-06N-F Rohs Compliant Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 60 degrees | ||
| Number of Decks | 1 |