Grayhill, Inc. Rotary Switches 50MP36-01-1-07N

Description
Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50MP36-01-1-07N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50MP36-01-1-07N-ND
Rotary Switches 50MP36-01-1-07N-ND
Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50MP36-01-1-07N
Rotary Switches 50MP36-01-1-07N
Rotary Switches Rotary Switch, Military, PC mount, 36°, 1 deck, 1 pole/deck, 7 positions/pole, non-shorting

Rotary Switches Rotary Switch, Military, PC mount, 36°, 1 deck, 1 pole/deck, 7 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50MP36-01-1-07N-ND 50MP36-01-1-07N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-231-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS32S3.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details