Grayhill, Inc. Rotary Switches 50MBT45-01A08N

Description
Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50MBT45-01A08N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50MBT45-01A08N-ND
Rotary Switches 50MBT45-01A08N-ND
Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50MBT45-01A08N
Rotary Switches 50MBT45-01A08N
Rotary Switches Rotary Switch, Military, screwdriver slot shaft, process seal, 45°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting, 50MBT45-01B08N

Rotary Switches Rotary Switch, Military, screwdriver slot shaft, process seal, 45°, 1 deck, 1 pole/deck, 8 positions/pole, non-shorting, 50MBT45-01B08N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50MBT45-01A08N-ND 50MBT45-01A08N
Product Name Rotary Switches Rotary Switches
Current Rating 0.2 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL13EFW01-009 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers