Grayhill, Inc. Switches - Rotary Switches 50CBP60-01B02N

Description
Win Source Part Number: 1051336-50CBP60-01B0 2N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: 3.18mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 60° Depth Behind Panel: 13.64mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 50CBP60
Request a Quote Datasheet
Description
Win Source Part Number: 1051336-50CBP60-01B0 2N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: 3.18mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 60° Depth Behind Panel: 13.64mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 50CBP60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 50CBP60-01B02N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
50CBP60-01B02N
Switches - Rotary Switches 50CBP60-01B02N
Win Source Part Number: 1051336-50CBP60-01B0 2N Category: Switches>Rotary Switches Series: 50 Number of Positions: 2 Termination Style: PC Pin Features: Process Sealed Contact Finish: Gold Package: Bulk Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Screwdriver Slot Actuator Length: 3.18mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SPDT Angle of Throw: 60° Depth Behind Panel: 13.64mm Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 150mA (AC), 200mA (DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 50CBP60

Win Source Part Number: 1051336-50CBP60-01B02N
Category: Switches>Rotary Switches
Series: 50
Number of Positions: 2
Termination Style: PC Pin
Features: Process Sealed
Contact Finish: Gold
Package: Bulk
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Screwdriver Slot
Actuator Length: 3.18mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SPDT
Angle of Throw: 60°
Depth Behind Panel: 13.64mm
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 150mA (AC), 200mA (DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 50CBP60

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50CBP60-01B02N
Rotary Switches 50CBP60-01B02N
Rotary Switches Rotary Switch, Military w/o panel seal, screwdriver slot shaft, PC mount, 60°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 50CBP60-01B02N

Rotary Switches Rotary Switch, Military w/o panel seal, screwdriver slot shaft, PC mount, 60°, 1 deck, 1 pole/deck, 2 positions/pole, non-shorting, 50CBP60-01B02N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 50CBP60-01B02N 50CBP60-01B02N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-214-090-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 2242291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
N program - NHS - Main switch - NHSNH40/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details