Grayhill, Inc. Rotary Switches 50A60-01-2-03N

Description
Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50A60-01-2-03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50A60-01-2-03N-ND
Rotary Switches 50A60-01-2-03N-ND
Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 3 Position DP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 2 Pole, 3 Pos; No. Of Switch Positions Grayhill - 13N6326 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2 Pole, 3 Pos; No. Of Switch Positions Grayhill
13N6326
Switch, Rotary, 2 Pole, 3 Pos; No. Of Switch Positions Grayhill 13N6326
SWITCH, ROTARY, 2 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 2 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50A60-01-2-03N
Rotary Switches 50A60-01-2-03N
Rotary Switches Rotary Switch, Standard, 1/8" shaft, 60°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, 1/8" shaft, 60°, 1 deck, 2 pole/deck, 3 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50A60-01-2-03N-ND 13N6326 50A60-01-2-03N
Product Name Rotary Switches Switch, Rotary, 2 Pole, 3 Pos; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 60 degrees 60 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
High Security Keylock - CKL13EFW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers