Grayhill, Inc. Rotary Switches 50A45-01-1-08N

Description
Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50A45-01-1-08N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50A45-01-1-08N-ND
Rotary Switches 50A45-01-1-08N-ND
Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 8 Position SP8T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill - 11C4696 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill
11C4696
Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill 11C4696
SWITCH, ROTARY, SP8T, 200mA, 220V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP8T, 200mA, 220V; No. of Switch Positions:8 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:50 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50A45-01-1-08N
Rotary Switches 50A45-01-1-08N
Rotary Switches Rotary Switch Std 1/8in shaft 45deg

Rotary Switches Rotary Switch Std 1/8in shaft 45deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50A45-01-1-08N-ND 11C4696 50A45-01-1-08N
Product Name Rotary Switches Switch, Rotary, Sp8T, 200Ma, 220V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2052374 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector Switch Operator, Key Lever, 2 Pos., Maintained (Left), 30mm - 70156674 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers