Grayhill, Inc. Rotary Switches 50A36-01-1-05N

Description
Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 50A36-01-1-05N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
50A36-01-1-05N-ND
Rotary Switches 50A36-01-1-05N-ND
Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 5 Position SP5T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
50A36-01-1-05N
Rotary Switches 50A36-01-1-05N
Rotary Switches Rotary Switch, Standard, 1/8" shaft, 36°, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting

Rotary Switches Rotary Switch, Standard, 1/8" shaft, 36°, 1 deck, 1 pole/deck, 5 positions/pole, non-shorting

Buy Now Datasheet
Switch, Rotary, 1 Pole, 5 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill - 13N6287 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 5 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill
13N6287
Switch, Rotary, 1 Pole, 5 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill 13N6287
SWITCH, ROTARY, 1 POLE, 5 POSITION, 200mA, 115VAC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 5 POSITION, 200mA, 115VAC; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 50A36-01-1-05N-ND 50A36-01-1-05N 13N6287
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1 Pole, 5 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
High Security Keylock - CKL12ATW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers