Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
SWITCH, ROTARY, 1 POLE, 3 POSITION, 200mA, 115VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches Rotary Switch, Standard, 1/8" shaft, 36°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 50A36-01-1-03N-ND | 13N6283 | 50A36-01-1-03N |
| Product Name | Rotary Switches | Switch, Rotary, 1 Pole, 3 Position, 200Ma, 115Vac; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | 0.1 amps | |
| Angle of Throw | 36 degrees | 36 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |