Grayhill, Inc. Rotary Switches 503265-1-03N

Description
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7682-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7682-ND
Rotary Switches GH7682-ND
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
503265-1-03N
Rotary Switches 503265-1-03N
Rotary Switches Rotary Switch Std solder lug 36deg

Rotary Switches Rotary Switch Std solder lug 36deg

Buy Now Datasheet
Switch, Rotary, 1 Pole, 3 Pos; No. Of Switch Positions Grayhill - 14N3188 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 3 Pos; No. Of Switch Positions Grayhill
14N3188
Switch, Rotary, 1 Pole, 3 Pos; No. Of Switch Positions Grayhill 14N3188
SWITCH, ROTARY, 1 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 3 POS; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:200mA; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7682-ND 503265-1-03N 14N3188
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1 Pole, 3 Pos; No. Of Switch Positions Grayhill
Current Rating 0.2 amps 0.2 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
High Security Keylock - CKL12BFW01-011 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers