Grayhill, Inc. Single Deck Rotary Switches 5000

Description
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification. Customization can include: Fixed stop, adjustable stop or continuous rotation Multiple termination and cabling options Custom detents (clicks) and tactile feel Special operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle controls
Datasheet
Description
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification. Customization can include: Fixed stop, adjustable stop or continuous rotation Multiple termination and cabling options Custom detents (clicks) and tactile feel Special operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Deck Rotary Switches - 5000 - Grayhill, Inc.
La Grange, IL, USA
Single Deck Rotary Switches
5000
Single Deck Rotary Switches 5000
Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification. Customization can include: Fixed stop, adjustable stop or continuous rotation Multiple termination and cabling options Custom detents (clicks) and tactile feel Special operations such as pull-to-turn Modified shaft lengths and flats Typical applications include: Two-way radio frequency selection Industrial controls, test & measurement tools Security systems with keylock controls Military radios, transmitters and receivers Ground and airborne vehicle controls

Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer many options including isolated positions, spring returns, adjustable stops, concentric shaft switches and configurable keylock switches. Standard rotaries can be configured with solder lug termination, PC termination, various angles of throw and multiple poles. Contact a Grayhill representative early in your design process to discuss your application. In many cases, we can meet your requirements with a standard option or a simple modification.

Customization can include:

  • Fixed stop, adjustable stop or continuous rotation
  • Multiple termination and cabling options
  • Custom detents (clicks) and tactile feel
  • Special operations such as pull-to-turn
  • Modified shaft lengths and flats

Typical applications include:

  • Two-way radio frequency selection
  • Industrial controls, test & measurement tools
  • Security systems with keylock controls
  • Military radios, transmitters and receivers
  • Ground and airborne vehicle controls
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Rotary Switches
Product Number 5000
Product Name Single Deck Rotary Switches
Construction Single
Actuator Type Bare Shaft
Current Rating 1.0 amps
AC Voltage Rating 220 volts
DC Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details