Grayhill, Inc. Slide Switches 48ASSP1S1M6RBT

Description
Slide Switches Slide Switch, SPDT, ON-NONE-ON, right angle PC Mount, horizontal mount, RoHS Compliant
Datasheet
Description
Slide Switches Slide Switch, SPDT, ON-NONE-ON, right angle PC Mount, horizontal mount, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
48ASSP1S1M6RBT
Slide Switches 48ASSP1S1M6RBT
Slide Switches Slide Switch, SPDT, ON-NONE-ON, right angle PC Mount, horizontal mount, RoHS Compliant

Slide Switches Slide Switch, SPDT, ON-NONE-ON, right angle PC Mount, horizontal mount, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48ASSP1S1M6RBT
Switches - Slide Switches 48ASSP1S1M6RBT
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill - 04M2922 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill
04M2922
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill 04M2922
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48A Series; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Product Range:48A Series; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 48ASSP1S1M6RBT 48ASSP1S1M6RBT 04M2922
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 1825290-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
View Details
3 suppliers
Slide Switches - 2300-MSN24BFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers