Grayhill, Inc. Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill 48ASSP1S1M2QAT

Description
SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48A Series; Contact Current Max:5A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48A Series; Contact Current Max:5A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill - 47M2677 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill
47M2677
Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill 47M2677
SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48A Series; Contact Current Max:5A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 5A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Product Range:48A Series; Contact Current Max:5A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
48ASSP1S1M2QAT
Slide Switches 48ASSP1S1M2QAT
Slide Switches Slide Switch, SPDT, ON-NONE-ON, thru-hole mount, RoHS Compliant

Slide Switches Slide Switch, SPDT, ON-NONE-ON, thru-hole mount, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48ASSP1S1M2QAT
Switches - Slide Switches 48ASSP1S1M2QAT
SWITCH SLIDE SPDT 5A 125V

SWITCH SLIDE SPDT 5A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 47M2677 48ASSP1S1M2QAT 48ASSP1S1M2QAT
Product Name Switch, Slide, Spdt, 5A, 250V, Though Hole; Contact Configuration Grayhill Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 5 amps 5 amps
DC Voltage Rating 28 volts 28 volts
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - ASF62 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Slide Switches - 7347261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details