Grayhill, Inc. Switch, Rocker, Spdt, 5A, 250Vac, Black; Illumination Grayhill 47BWSP4R1M6QT

Description
SWITCH, ROCKER, SPDT, 5A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:5A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 5A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:5A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 5A, 250Vac, Black; Illumination Grayhill - 82K6264 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 5A, 250Vac, Black; Illumination Grayhill
82K6264
Switch, Rocker, Spdt, 5A, 250Vac, Black; Illumination Grayhill 82K6264
SWITCH, ROCKER, SPDT, 5A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:5A; Product Range:- RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 5A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 82K6264
Product Name Switch, Rocker, Spdt, 5A, 250Vac, Black; Illumination Grayhill
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details