Grayhill, Inc. Switches - Pushbutton Switches 46-402-A-05

Description
Win Source Part Number: 1018552-46-402-A-05 Category: Switches>Pushbutton Switches Series: 46 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 115 V Standard Package: 1 Panel Cutout Dimensions: Square - 19.05mm x 19.05mm Circuit: DPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 250,000 Cycles Color - Actuator/Cap: Blue Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: Grayhill Inc. Base Product Number: 46-402
Request a Quote Datasheet
Description
Win Source Part Number: 1018552-46-402-A-05 Category: Switches>Pushbutton Switches Series: 46 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 115 V Standard Package: 1 Panel Cutout Dimensions: Square - 19.05mm x 19.05mm Circuit: DPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 250,000 Cycles Color - Actuator/Cap: Blue Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: Grayhill Inc. Base Product Number: 46-402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1018552-46-402-A-05
Switches - Pushbutton Switches 1018552-46-402-A-05
Win Source Part Number: 1018552-46-402-A-05 Category: Switches>Pushbutton Switches Series: 46 Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 115 V Standard Package: 1 Panel Cutout Dimensions: Square - 19.05mm x 19.05mm Circuit: DPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 250,000 Cycles Color - Actuator/Cap: Blue Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: Grayhill Inc. Base Product Number: 46-402

Win Source Part Number: 1018552-46-402-A-05
Category: Switches>Pushbutton Switches
Series: 46
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 115 V
Standard Package: 1
Panel Cutout Dimensions: Square - 19.05mm x 19.05mm
Circuit: DPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 250,000 Cycles
Color - Actuator/Cap: Blue
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: Grayhill Inc.
Base Product Number: 46-402

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
46-402-A-05
Switches - Pushbutton Switches 46-402-A-05
SWITCH PUSH DPDT 0.25A 115V

SWITCH PUSH DPDT 0.25A 115V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
46-402-A-05
Pushbutton Switches 46-402-A-05
Pushbutton Switches Pushbutton Switch, DPDT, BBM, alternate action, blue button

Pushbutton Switches Pushbutton Switch, DPDT, BBM, alternate action, blue button

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1018552-46-402-A-05 46-402-A-05 46-402-A-05
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Max Current Rating 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115818 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Micro switches - M 610 - M 610-11-60-1C-III-2418 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details