SWITCH, PUSHBUTTON, DPDT, 250mA, 220V; Product Range:46 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 16M3108 |
| Product Name | Switch, Pushbutton, Dpdt, 250Ma, 220V; Product Range Grayhill |
| Switch Function | Momentary Contact; Momentary |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals; Solder |